U.S. Plastic Corporation Quantum Storage Systems 6" H Shelf Bins 53830

Description
The 11-5/8"L x 6-5/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions of 10-1/6"L x 5-1/2"W x 6"H. It takes divider #53864. Will hold 9 small bin cups or 4 large bin cups.
Description
The 11-5/8"L x 6-5/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions of 10-1/6"L x 5-1/2"W x 6"H. It takes divider #53864. Will hold 9 small bin cups or 4 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 6
Lima, OH, USA
Quantum Storage Systems 6" H Shelf Bins
53830
Quantum Storage Systems 6" H Shelf Bins 53830
The 11-5/8"L x 6-5/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions of 10-1/6"L x 5-1/2"W x 6"H. It takes divider #53864. Will hold 9 small bin cups or 4 large bin cups.

The 11-5/8"L x 6-5/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions of 10-1/6"L x 5-1/2"W x 6"H. It takes divider #53864. Will hold 9 small bin cups or 4 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 53830
Product Name Quantum Storage Systems 6" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details