U.S. Plastic Corporation Quantum Storage Systems 6" H Shelf Bins 53829

Description
The 11-5/8"L x 4-1/8"W x 6"H Yellow Quantum Store-More Shelf Bin has inside dimensions of 10-1/6"L x 4-1/8"W x 6"H. It takes divider #53863. Will hold 6 small bin cups or 2 large bin cups.
Description
The 11-5/8"L x 4-1/8"W x 6"H Yellow Quantum Store-More Shelf Bin has inside dimensions of 10-1/6"L x 4-1/8"W x 6"H. It takes divider #53863. Will hold 6 small bin cups or 2 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 6
Lima, OH, USA
Quantum Storage Systems 6" H Shelf Bins
53829
Quantum Storage Systems 6" H Shelf Bins 53829
The 11-5/8"L x 4-1/8"W x 6"H Yellow Quantum Store-More Shelf Bin has inside dimensions of 10-1/6"L x 4-1/8"W x 6"H. It takes divider #53863. Will hold 6 small bin cups or 2 large bin cups.

The 11-5/8"L x 4-1/8"W x 6"H Yellow Quantum Store-More Shelf Bin has inside dimensions of 10-1/6"L x 4-1/8"W x 6"H. It takes divider #53863. Will hold 6 small bin cups or 2 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 53829
Product Name Quantum Storage Systems 6" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details