U.S. Plastic Corporation Quantum Storage Systems 6" H Shelf Bins 53818

Description
The 11-5/8"L x 4-1/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions of 10-1/6"L x 4-1/8"W x 6"H. It takes divider #53863. Will hold 6 small bin cups or 2 large bin cups.
Description
The 11-5/8"L x 4-1/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions of 10-1/6"L x 4-1/8"W x 6"H. It takes divider #53863. Will hold 6 small bin cups or 2 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 6
Lima, OH, USA
Quantum Storage Systems 6" H Shelf Bins
53818
Quantum Storage Systems 6" H Shelf Bins 53818
The 11-5/8"L x 4-1/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions of 10-1/6"L x 4-1/8"W x 6"H. It takes divider #53863. Will hold 6 small bin cups or 2 large bin cups.

The 11-5/8"L x 4-1/8"W x 6"H Blue Quantum Store-More Shelf Bin has inside dimensions of 10-1/6"L x 4-1/8"W x 6"H. It takes divider #53863. Will hold 6 small bin cups or 2 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 53818
Product Name Quantum Storage Systems 6" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details