U.S. Plastic Corporation Quantum Heavy Duty 60" W Cabinet 53773

Description
All-purpose cabinets provide secure storage for your valuable parts and tools. Standard performance features: ships completely assembled, ready to use, 14 gauge all-welded construction, gray baked-enamel finish which ensures years of heavy duty service, 3 point locking handle supplied with 2 keys. Bins are available in Blue, Yellow, Green, Red, Ivory and Black (one color per cabinet). 60"W x 24"D x 84"H. Total of 227 bins. Flush door model. Ship wt. 860 lbs. Includes: (80) 5-1/2" x 4-1/8" x 3" O.D. bins. (90) 7-3/8" x 4-1/8" x 3" O.D. bins. (30) 10-7/8" x 5-1/2" x 5" O.D.bins. (18) 14-3/4" x 8-1/4" x 7" O.D. bins. (9) 14-3/4" x 16-1/2" x 7" O.D. bins.
Description
All-purpose cabinets provide secure storage for your valuable parts and tools. Standard performance features: ships completely assembled, ready to use, 14 gauge all-welded construction, gray baked-enamel finish which ensures years of heavy duty service, 3 point locking handle supplied with 2 keys. Bins are available in Blue, Yellow, Green, Red, Ivory and Black (one color per cabinet). 60"W x 24"D x 84"H. Total of 227 bins. Flush door model. Ship wt. 860 lbs. Includes: (80) 5-1/2" x 4-1/8" x 3" O.D. bins. (90) 7-3/8" x 4-1/8" x 3" O.D. bins. (30) 10-7/8" x 5-1/2" x 5" O.D.bins. (18) 14-3/4" x 8-1/4" x 7" O.D. bins. (9) 14-3/4" x 16-1/2" x 7" O.D. bins.

Suppliers

Company
Product
Description
Supplier Links
Quantum Heavy Duty 60
Lima, OH, USA
Quantum Heavy Duty 60" W Cabinet
53773
Quantum Heavy Duty 60" W Cabinet 53773
All-purpose cabinets provide secure storage for your valuable parts and tools. Standard performance features: ships completely assembled, ready to use, 14 gauge all-welded construction, gray baked-enamel finish which ensures years of heavy duty service, 3 point locking handle supplied with 2 keys. Bins are available in Blue, Yellow, Green, Red, Ivory and Black (one color per cabinet). 60"W x 24"D x 84"H. Total of 227 bins. Flush door model. Ship wt. 860 lbs. Includes: (80) 5-1/2" x 4-1/8" x 3" O.D. bins. (90) 7-3/8" x 4-1/8" x 3" O.D. bins. (30) 10-7/8" x 5-1/2" x 5" O.D.bins. (18) 14-3/4" x 8-1/4" x 7" O.D. bins. (9) 14-3/4" x 16-1/2" x 7" O.D. bins.

All-purpose cabinets provide secure storage for your valuable parts and tools. Standard performance features: ships completely assembled, ready to use, 14 gauge all-welded construction, gray baked-enamel finish which ensures years of heavy duty service, 3 point locking handle supplied with 2 keys. Bins are available in Blue, Yellow, Green, Red, Ivory and Black (one color per cabinet). 60"W x 24"D x 84"H. Total of 227 bins. Flush door model. Ship wt. 860 lbs. Includes: (80) 5-1/2" x 4-1/8" x 3" O.D. bins. (90) 7-3/8" x 4-1/8" x 3" O.D. bins. (30) 10-7/8" x 5-1/2" x 5" O.D.bins. (18) 14-3/4" x 8-1/4" x 7" O.D. bins. (9) 14-3/4" x 16-1/2" x 7" O.D. bins.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Cabinets and Casework
Product Number 53773
Product Name Quantum Heavy Duty 60" W Cabinet
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Boxes - 1231792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Aluminum; Aluminium
Height 17.83 inch (453 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details