U.S. Plastic Corporation Quantum Heavy Duty 48" W Cabinet with Adjustable Shelves 53767

Description
All-purpose cabinets provide secure storage for your valuable parts and tools. Standard performance features: ships completely assembled, ready to use, 14 gauge all-welded construction, gray baked-enamel finish which ensures years of heavy duty service, 3 point locking handle supplied with 2 keys. Bins are available in Blue, Yellow, Green, Red, Ivory and Black (one color per cabinet). 48"W x 24"D x 78"H. Total of 137 bins. Flush door model. Ship wt. 534 lbs. Includes: (64) 5-1/2" x 4-1/8" x 3" O.D. bins. (64) 7-3/8" x 4-1/8" x 3" O.D. bins. (3) 14-3/4" x 8-1/4" x 7" O.D. bins. (6) 14-3/4" x 16-1/2" x 7" O.D. bins. (3) adjustable shelves.
Description
All-purpose cabinets provide secure storage for your valuable parts and tools. Standard performance features: ships completely assembled, ready to use, 14 gauge all-welded construction, gray baked-enamel finish which ensures years of heavy duty service, 3 point locking handle supplied with 2 keys. Bins are available in Blue, Yellow, Green, Red, Ivory and Black (one color per cabinet). 48"W x 24"D x 78"H. Total of 137 bins. Flush door model. Ship wt. 534 lbs. Includes: (64) 5-1/2" x 4-1/8" x 3" O.D. bins. (64) 7-3/8" x 4-1/8" x 3" O.D. bins. (3) 14-3/4" x 8-1/4" x 7" O.D. bins. (6) 14-3/4" x 16-1/2" x 7" O.D. bins. (3) adjustable shelves.

Suppliers

Company
Product
Description
Supplier Links
Quantum Heavy Duty 48
Lima, OH, USA
Quantum Heavy Duty 48" W Cabinet with Adjustable Shelves
53767
Quantum Heavy Duty 48" W Cabinet with Adjustable Shelves 53767
All-purpose cabinets provide secure storage for your valuable parts and tools. Standard performance features: ships completely assembled, ready to use, 14 gauge all-welded construction, gray baked-enamel finish which ensures years of heavy duty service, 3 point locking handle supplied with 2 keys. Bins are available in Blue, Yellow, Green, Red, Ivory and Black (one color per cabinet). 48"W x 24"D x 78"H. Total of 137 bins. Flush door model. Ship wt. 534 lbs. Includes: (64) 5-1/2" x 4-1/8" x 3" O.D. bins. (64) 7-3/8" x 4-1/8" x 3" O.D. bins. (3) 14-3/4" x 8-1/4" x 7" O.D. bins. (6) 14-3/4" x 16-1/2" x 7" O.D. bins. (3) adjustable shelves.

All-purpose cabinets provide secure storage for your valuable parts and tools. Standard performance features: ships completely assembled, ready to use, 14 gauge all-welded construction, gray baked-enamel finish which ensures years of heavy duty service, 3 point locking handle supplied with 2 keys. Bins are available in Blue, Yellow, Green, Red, Ivory and Black (one color per cabinet). 48"W x 24"D x 78"H. Total of 137 bins. Flush door model. Ship wt. 534 lbs. Includes: (64) 5-1/2" x 4-1/8" x 3" O.D. bins. (64) 7-3/8" x 4-1/8" x 3" O.D. bins. (3) 14-3/4" x 8-1/4" x 7" O.D. bins. (6) 14-3/4" x 16-1/2" x 7" O.D. bins. (3) adjustable shelves.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Cabinets and Casework
Product Number 53767
Product Name Quantum Heavy Duty 48" W Cabinet with Adjustable Shelves
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Specs
Use Commercial; Industrial
Material Steel
Height 48.00 inch (1219 mm)
View Details
Tool Bags - 179785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 14.00 inch (356 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details