U.S. Plastic Corporation Heavy Duty 36" W Cabinet 53750

Description
All-Purpose cabinets provide secure storage for your valuable parts and tools. Standard performance features: ships completely assembled, ready to use, 14 gauge all-welded construction, gray baked-enamel finish which ensures years of heavy duty service, 3 point locking handle supplied with 2 keys. Bins are available in Blue, Yellow, Green, Red, Ivory and Black (one color per cabinet). 36"W x 24"D x 72"H. Total of 132 bins. Deep door model. Ship wt. 425 lbs. Includes: (48) 5-1/2" x 4-1/8" x 3" O.D. bins. (48) 7-3/8" x 4-1/8" x 3" O.D. bins. (18) 10-7/8" x 5-1/2" x 5" O.D.bins. (12) 14-3/4" x 8-1/4" x 7" O.D. bins. (6) 14-3/4" x 16-1/2" x 7" O.D. bins.
Description
All-Purpose cabinets provide secure storage for your valuable parts and tools. Standard performance features: ships completely assembled, ready to use, 14 gauge all-welded construction, gray baked-enamel finish which ensures years of heavy duty service, 3 point locking handle supplied with 2 keys. Bins are available in Blue, Yellow, Green, Red, Ivory and Black (one color per cabinet). 36"W x 24"D x 72"H. Total of 132 bins. Deep door model. Ship wt. 425 lbs. Includes: (48) 5-1/2" x 4-1/8" x 3" O.D. bins. (48) 7-3/8" x 4-1/8" x 3" O.D. bins. (18) 10-7/8" x 5-1/2" x 5" O.D.bins. (12) 14-3/4" x 8-1/4" x 7" O.D. bins. (6) 14-3/4" x 16-1/2" x 7" O.D. bins.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty 36
Lima, OH, USA
Heavy Duty 36" W Cabinet
53750
Heavy Duty 36" W Cabinet 53750
All-Purpose cabinets provide secure storage for your valuable parts and tools. Standard performance features: ships completely assembled, ready to use, 14 gauge all-welded construction, gray baked-enamel finish which ensures years of heavy duty service, 3 point locking handle supplied with 2 keys. Bins are available in Blue, Yellow, Green, Red, Ivory and Black (one color per cabinet). 36"W x 24"D x 72"H. Total of 132 bins. Deep door model. Ship wt. 425 lbs. Includes: (48) 5-1/2" x 4-1/8" x 3" O.D. bins. (48) 7-3/8" x 4-1/8" x 3" O.D. bins. (18) 10-7/8" x 5-1/2" x 5" O.D.bins. (12) 14-3/4" x 8-1/4" x 7" O.D. bins. (6) 14-3/4" x 16-1/2" x 7" O.D. bins.

All-Purpose cabinets provide secure storage for your valuable parts and tools. Standard performance features: ships completely assembled, ready to use, 14 gauge all-welded construction, gray baked-enamel finish which ensures years of heavy duty service, 3 point locking handle supplied with 2 keys. Bins are available in Blue, Yellow, Green, Red, Ivory and Black (one color per cabinet). 36"W x 24"D x 72"H. Total of 132 bins. Deep door model. Ship wt. 425 lbs. Includes: (48) 5-1/2" x 4-1/8" x 3" O.D. bins. (48) 7-3/8" x 4-1/8" x 3" O.D. bins. (18) 10-7/8" x 5-1/2" x 5" O.D.bins. (12) 14-3/4" x 8-1/4" x 7" O.D. bins. (6) 14-3/4" x 16-1/2" x 7" O.D. bins.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Cabinets and Casework
Product Number 53750
Product Name Heavy Duty 36" W Cabinet
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
R2V vertical drawer cabinets - RL-5HKE38004N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Rackmount Cases - 179055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Casework System
Material Steel
Depth 16.61 inch (422 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details