U.S. Plastic Corporation HULK Jumbo Stack Containers 53572

Description
The 23-7/8"L X 11"W X 7"H Blue HULK Bin has inside dimensions of 21-7/8"l x 9"W x 6-7/8"H. The inside bottom length is 19". Bin takes the #53586 divider and #53592 clear window.
Description
The 23-7/8"L X 11"W X 7"H Blue HULK Bin has inside dimensions of 21-7/8"l x 9"W x 6-7/8"H. The inside bottom length is 19". Bin takes the #53586 divider and #53592 clear window.

Suppliers

Company
Product
Description
Supplier Links
HULK Jumbo Stack Containers - 53572 - U.S. Plastic Corporation
Lima, OH, USA
HULK Jumbo Stack Containers
53572
HULK Jumbo Stack Containers 53572
The 23-7/8"L X 11"W X 7"H Blue HULK Bin has inside dimensions of 21-7/8"l x 9"W x 6-7/8"H. The inside bottom length is 19". Bin takes the #53586 divider and #53592 clear window.

The 23-7/8"L X 11"W X 7"H Blue HULK Bin has inside dimensions of 21-7/8"l x 9"W x 6-7/8"H. The inside bottom length is 19". Bin takes the #53586 divider and #53592 clear window.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 53572
Product Name HULK Jumbo Stack Containers
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details