U.S. Plastic Corporation High Density Polyethylene Pans 53178

Description
Will not rust, corrode, or mildew. Easily cleaned; no crevices or corners, surface is smooth. HDPE is chemically resistant to acids, alkalis, oil, and detergents. Can be used at temperatures from below zero up to 180F. Material meets US FDA standards. Outside dimensions listed.
Description
Will not rust, corrode, or mildew. Easily cleaned; no crevices or corners, surface is smooth. HDPE is chemically resistant to acids, alkalis, oil, and detergents. Can be used at temperatures from below zero up to 180F. Material meets US FDA standards. Outside dimensions listed.

Suppliers

Company
Product
Description
Supplier Links
High Density Polyethylene Pans - 53178 - U.S. Plastic Corporation
Lima, OH, USA
High Density Polyethylene Pans
53178
High Density Polyethylene Pans 53178
Will not rust, corrode, or mildew. Easily cleaned; no crevices or corners, surface is smooth. HDPE is chemically resistant to acids, alkalis, oil, and detergents. Can be used at temperatures from below zero up to 180F. Material meets US FDA standards. Outside dimensions listed.

Will not rust, corrode, or mildew. Easily cleaned; no crevices or corners, surface is smooth. HDPE is chemically resistant to acids, alkalis, oil, and detergents. Can be used at temperatures from below zero up to 180F. Material meets US FDA standards. Outside dimensions listed.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 53178
Product Name High Density Polyethylene Pans
Container Type Pan
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details