U.S. Plastic Corporation Akro-Mils Straight Walled Containers 52720

Description
The 16"L x 12"W x 8"H Akro-Mils Straight Walled Container w/Mesh Sides and Solid Base has inside dimensions of 14-1/4"L x 10-1/4"W x 8"H and outside dimensions of 15-3/4"L x 11-3/4"W x 8-1/4"H. Stacking capacity is 83 lbs per container and 6 high.
Description
The 16"L x 12"W x 8"H Akro-Mils Straight Walled Container w/Mesh Sides and Solid Base has inside dimensions of 14-1/4"L x 10-1/4"W x 8"H and outside dimensions of 15-3/4"L x 11-3/4"W x 8-1/4"H. Stacking capacity is 83 lbs per container and 6 high.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Straight Walled Containers - 52720 - U.S. Plastic Corporation
Lima, OH, USA
Akro-Mils Straight Walled Containers
52720
Akro-Mils Straight Walled Containers 52720
The 16"L x 12"W x 8"H Akro-Mils Straight Walled Container w/Mesh Sides and Solid Base has inside dimensions of 14-1/4"L x 10-1/4"W x 8"H and outside dimensions of 15-3/4"L x 11-3/4"W x 8-1/4"H. Stacking capacity is 83 lbs per container and 6 high.

The 16"L x 12"W x 8"H Akro-Mils Straight Walled Container w/Mesh Sides and Solid Base has inside dimensions of 14-1/4"L x 10-1/4"W x 8"H and outside dimensions of 15-3/4"L x 11-3/4"W x 8-1/4"H. Stacking capacity is 83 lbs per container and 6 high.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 52720
Product Name Akro-Mils Straight Walled Containers
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173881 - RS Components, Ltd.
Specs
Container Type Bag
Height 15.98 inch (406 mm)
Width 15.98 inch (406 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details