U.S. Plastic Corporation Akro-Mils Straight Walled Containers 52716

Description
The 16"L x 12"W x 8"H Akro-Mils Straight Walled Container w/Mesh Sides and Base has inside dimensions of 14-1/4"L x 10-1/4"W x 8"H and outside dimensions of 15-3/4"L x 11-3/4"W x 8-1/4"H. Stacking capacity is 30 lbs per container and 6 high.
Description
The 16"L x 12"W x 8"H Akro-Mils Straight Walled Container w/Mesh Sides and Base has inside dimensions of 14-1/4"L x 10-1/4"W x 8"H and outside dimensions of 15-3/4"L x 11-3/4"W x 8-1/4"H. Stacking capacity is 30 lbs per container and 6 high.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Straight Walled Containers - 52716 - U.S. Plastic Corporation
Lima, OH, USA
Akro-Mils Straight Walled Containers
52716
Akro-Mils Straight Walled Containers 52716
The 16"L x 12"W x 8"H Akro-Mils Straight Walled Container w/Mesh Sides and Base has inside dimensions of 14-1/4"L x 10-1/4"W x 8"H and outside dimensions of 15-3/4"L x 11-3/4"W x 8-1/4"H. Stacking capacity is 30 lbs per container and 6 high.

The 16"L x 12"W x 8"H Akro-Mils Straight Walled Container w/Mesh Sides and Base has inside dimensions of 14-1/4"L x 10-1/4"W x 8"H and outside dimensions of 15-3/4"L x 11-3/4"W x 8-1/4"H. Stacking capacity is 30 lbs per container and 6 high.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 52716
Product Name Akro-Mils Straight Walled Containers
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Transit Cases - 1368882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 5.59 inch (142 mm)
Width 18.27 inch (464 mm)
View Details