U.S. Plastic Corporation Quantum Storage Systems 4" H Shelf Bins 52543

Description
The 11-5/8"L x 2-3/4"W x 4"H Ivory Quantum Economical Shelf Bin has inside dimensions of 10-1/4"l x 1-5/8"W x 4"H. Will hold 3 small bin cups.
Description
The 11-5/8"L x 2-3/4"W x 4"H Ivory Quantum Economical Shelf Bin has inside dimensions of 10-1/4"l x 1-5/8"W x 4"H. Will hold 3 small bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 4
Lima, OH, USA
Quantum Storage Systems 4" H Shelf Bins
52543
Quantum Storage Systems 4" H Shelf Bins 52543
The 11-5/8"L x 2-3/4"W x 4"H Ivory Quantum Economical Shelf Bin has inside dimensions of 10-1/4"l x 1-5/8"W x 4"H. Will hold 3 small bin cups.

The 11-5/8"L x 2-3/4"W x 4"H Ivory Quantum Economical Shelf Bin has inside dimensions of 10-1/4"l x 1-5/8"W x 4"H. Will hold 3 small bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 52543
Product Name Quantum Storage Systems 4" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details