U.S. Plastic Corporation Quantum Storage Systems 4" H Shelf Bins 52541

Description
The 11-5/8"L x 2-3/4"W x 4"H Red Quantum Economical Shelf Bin has inside dimensions of 10-1/4"l x 1-5/8"W x 4"H. Will hold 3 small bin cups.
Description
The 11-5/8"L x 2-3/4"W x 4"H Red Quantum Economical Shelf Bin has inside dimensions of 10-1/4"l x 1-5/8"W x 4"H. Will hold 3 small bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 4
Lima, OH, USA
Quantum Storage Systems 4" H Shelf Bins
52541
Quantum Storage Systems 4" H Shelf Bins 52541
The 11-5/8"L x 2-3/4"W x 4"H Red Quantum Economical Shelf Bin has inside dimensions of 10-1/4"l x 1-5/8"W x 4"H. Will hold 3 small bin cups.

The 11-5/8"L x 2-3/4"W x 4"H Red Quantum Economical Shelf Bin has inside dimensions of 10-1/4"l x 1-5/8"W x 4"H. Will hold 3 small bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 52541
Product Name Quantum Storage Systems 4" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Bins - 660463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Steel; Steel
Height 44.29 inch (1125 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details