U.S. Plastic Corporation Quantum Storage Systems 4" H Shelf Bins 52525

Description
Bin cups have a raised, slotted label holder for easy parts identification. The entire bin cup may be removed for easy part retrieval.
Description
Bin cups have a raised, slotted label holder for easy parts identification. The entire bin cup may be removed for easy part retrieval.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 4
Lima, OH, USA
Quantum Storage Systems 4" H Shelf Bins
52525
Quantum Storage Systems 4" H Shelf Bins 52525
Bin cups have a raised, slotted label holder for easy parts identification. The entire bin cup may be removed for easy part retrieval.

Bin cups have a raised, slotted label holder for easy parts identification. The entire bin cup may be removed for easy part retrieval.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 52525
Product Name Quantum Storage Systems 4" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Storage Bins - 630946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Polypropylene
Height 3.94 inch (100 mm)
View Details