U.S. Plastic Corporation Quantum Storage Systems 4" H Shelf Bins 52523

Description
The 17-7/8"L x 8-3/8"W x 4"H Ivory Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 7-1/8"W x 4"H. It takes divider #52528. Will hold 19 small bin cups and 6 large bin cups.
Description
The 17-7/8"L x 8-3/8"W x 4"H Ivory Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 7-1/8"W x 4"H. It takes divider #52528. Will hold 19 small bin cups and 6 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 4
Lima, OH, USA
Quantum Storage Systems 4" H Shelf Bins
52523
Quantum Storage Systems 4" H Shelf Bins 52523
The 17-7/8"L x 8-3/8"W x 4"H Ivory Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 7-1/8"W x 4"H. It takes divider #52528. Will hold 19 small bin cups and 6 large bin cups.

The 17-7/8"L x 8-3/8"W x 4"H Ivory Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 7-1/8"W x 4"H. It takes divider #52528. Will hold 19 small bin cups and 6 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 52523
Product Name Quantum Storage Systems 4" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details