U.S. Plastic Corporation Quantum Storage Systems 4" H Shelf Bins 52521

Description
The 17-7/8"L x 8-3/8"W x 4"H Red Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 7-1/8"W x 4"H. It takes divider #52528. Will hold 19 small bin cups and 6 large bin cups.
Description
The 17-7/8"L x 8-3/8"W x 4"H Red Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 7-1/8"W x 4"H. It takes divider #52528. Will hold 19 small bin cups and 6 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 4
Lima, OH, USA
Quantum Storage Systems 4" H Shelf Bins
52521
Quantum Storage Systems 4" H Shelf Bins 52521
The 17-7/8"L x 8-3/8"W x 4"H Red Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 7-1/8"W x 4"H. It takes divider #52528. Will hold 19 small bin cups and 6 large bin cups.

The 17-7/8"L x 8-3/8"W x 4"H Red Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 7-1/8"W x 4"H. It takes divider #52528. Will hold 19 small bin cups and 6 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 52521
Product Name Quantum Storage Systems 4" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details