U.S. Plastic Corporation Quantum Storage Systems 4" H Shelf Bins 52520

Description
The 17-7/8"L x 8-3/8"W x 4"H Blue Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 7-1/8"W x 4"H. It takes divider #52528. Will hold 19 small bin cups and 6 large bin cups.
Description
The 17-7/8"L x 8-3/8"W x 4"H Blue Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 7-1/8"W x 4"H. It takes divider #52528. Will hold 19 small bin cups and 6 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 4
Lima, OH, USA
Quantum Storage Systems 4" H Shelf Bins
52520
Quantum Storage Systems 4" H Shelf Bins 52520
The 17-7/8"L x 8-3/8"W x 4"H Blue Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 7-1/8"W x 4"H. It takes divider #52528. Will hold 19 small bin cups and 6 large bin cups.

The 17-7/8"L x 8-3/8"W x 4"H Blue Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 7-1/8"W x 4"H. It takes divider #52528. Will hold 19 small bin cups and 6 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 52520
Product Name Quantum Storage Systems 4" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Storage Bins - 630952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Polypropylene
Height 1.18 inch (30 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details