U.S. Plastic Corporation Quantum Storage Systems 4" H Shelf Bins 52516

Description
The 11-5/8"L x 8-3/8"W x 4"H Blue Quantum Economical Shelf Bin has inside dimensions of 10-1/4"L x 7-1/8"W x 4"H. It takes divider #52528. Will hold 12 small bin cups and 4 large bin cups.
Description
The 11-5/8"L x 8-3/8"W x 4"H Blue Quantum Economical Shelf Bin has inside dimensions of 10-1/4"L x 7-1/8"W x 4"H. It takes divider #52528. Will hold 12 small bin cups and 4 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 4
Lima, OH, USA
Quantum Storage Systems 4" H Shelf Bins
52516
Quantum Storage Systems 4" H Shelf Bins 52516
The 11-5/8"L x 8-3/8"W x 4"H Blue Quantum Economical Shelf Bin has inside dimensions of 10-1/4"L x 7-1/8"W x 4"H. It takes divider #52528. Will hold 12 small bin cups and 4 large bin cups.

The 11-5/8"L x 8-3/8"W x 4"H Blue Quantum Economical Shelf Bin has inside dimensions of 10-1/4"L x 7-1/8"W x 4"H. It takes divider #52528. Will hold 12 small bin cups and 4 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 52516
Product Name Quantum Storage Systems 4" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 1908441 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 7.87 inch (200 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details