U.S. Plastic Corporation Quantum Storage Systems 4" H Shelf Bins 52514

Description
The 23-5/8"L x 6-5/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 22-1/8"L x 5-1/2"W x 4"H. It takes divider #52527. Will hold 21 small bin cups and 8 large bin cups.
Description
The 23-5/8"L x 6-5/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 22-1/8"L x 5-1/2"W x 4"H. It takes divider #52527. Will hold 21 small bin cups and 8 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 4
Lima, OH, USA
Quantum Storage Systems 4" H Shelf Bins
52514
Quantum Storage Systems 4" H Shelf Bins 52514
The 23-5/8"L x 6-5/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 22-1/8"L x 5-1/2"W x 4"H. It takes divider #52527. Will hold 21 small bin cups and 8 large bin cups.

The 23-5/8"L x 6-5/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 22-1/8"L x 5-1/2"W x 4"H. It takes divider #52527. Will hold 21 small bin cups and 8 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 52514
Product Name Quantum Storage Systems 4" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details