U.S. Plastic Corporation Quantum Storage Systems 4" H Shelf Bins 52513

Description
The 23-5/8"L x 6-5/8"W x 4"H Red Quantum Economical Shelf Bin has inside dimensions of 22-1/8"L x 5-1/2"W x 4"H. It takes divider #52527. Will hold 21 small bin cups and 8 large bin cups.
Description
The 23-5/8"L x 6-5/8"W x 4"H Red Quantum Economical Shelf Bin has inside dimensions of 22-1/8"L x 5-1/2"W x 4"H. It takes divider #52527. Will hold 21 small bin cups and 8 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 4
Lima, OH, USA
Quantum Storage Systems 4" H Shelf Bins
52513
Quantum Storage Systems 4" H Shelf Bins 52513
The 23-5/8"L x 6-5/8"W x 4"H Red Quantum Economical Shelf Bin has inside dimensions of 22-1/8"L x 5-1/2"W x 4"H. It takes divider #52527. Will hold 21 small bin cups and 8 large bin cups.

The 23-5/8"L x 6-5/8"W x 4"H Red Quantum Economical Shelf Bin has inside dimensions of 22-1/8"L x 5-1/2"W x 4"H. It takes divider #52527. Will hold 21 small bin cups and 8 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 52513
Product Name Quantum Storage Systems 4" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Storage Boxes - 1813251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin; Box
Material Plastic; Plastic
Height 4.72 inch (120 mm)
View Details