U.S. Plastic Corporation Quantum Storage Systems 4" H Shelf Bins 52509

Description
The 23-5/8"L x 4-1/8"W x 4"H Red Quantum Economical Shelf Bin has inside dimensions of 22-1/8"L x 3"W x 4"H. It takes divider #52526. Will hold 13 small bin cups and 4 large bin cups.
Description
The 23-5/8"L x 4-1/8"W x 4"H Red Quantum Economical Shelf Bin has inside dimensions of 22-1/8"L x 3"W x 4"H. It takes divider #52526. Will hold 13 small bin cups and 4 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 4
Lima, OH, USA
Quantum Storage Systems 4" H Shelf Bins
52509
Quantum Storage Systems 4" H Shelf Bins 52509
The 23-5/8"L x 4-1/8"W x 4"H Red Quantum Economical Shelf Bin has inside dimensions of 22-1/8"L x 3"W x 4"H. It takes divider #52526. Will hold 13 small bin cups and 4 large bin cups.

The 23-5/8"L x 4-1/8"W x 4"H Red Quantum Economical Shelf Bin has inside dimensions of 22-1/8"L x 3"W x 4"H. It takes divider #52526. Will hold 13 small bin cups and 4 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 52509
Product Name Quantum Storage Systems 4" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Instrument Cases - 1853209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.4 inch (61 mm)
Length 6.5 inch (165 mm)
View Details