U.S. Plastic Corporation Quantum Storage Systems 4" H Shelf Bins 52507

Description
The 17-7/8"L x 6-5/8"W x 4"H Ivory Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 5-1/2"W x 4"H. It takes divider # 52527. Will hold up to 15 small bin cups and 6 large bin cups.
Description
The 17-7/8"L x 6-5/8"W x 4"H Ivory Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 5-1/2"W x 4"H. It takes divider # 52527. Will hold up to 15 small bin cups and 6 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 4
Lima, OH, USA
Quantum Storage Systems 4" H Shelf Bins
52507
Quantum Storage Systems 4" H Shelf Bins 52507
The 17-7/8"L x 6-5/8"W x 4"H Ivory Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 5-1/2"W x 4"H. It takes divider # 52527. Will hold up to 15 small bin cups and 6 large bin cups.

The 17-7/8"L x 6-5/8"W x 4"H Ivory Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 5-1/2"W x 4"H. It takes divider # 52527. Will hold up to 15 small bin cups and 6 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 52507
Product Name Quantum Storage Systems 4" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Bins - 2678063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Cardboard; Cardboard
Height 3.94 inch (100 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details