U.S. Plastic Corporation Quantum Storage Systems 4" H Shelf Bins 52506

Description
The 17-7/8"L x 6-5/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 5-1/2"W x 4"H. It takes divider # 52527. Will hold up to 15 small bin cups and 6 large bin cups.
Description
The 17-7/8"L x 6-5/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 5-1/2"W x 4"H. It takes divider # 52527. Will hold up to 15 small bin cups and 6 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 4
Lima, OH, USA
Quantum Storage Systems 4" H Shelf Bins
52506
Quantum Storage Systems 4" H Shelf Bins 52506
The 17-7/8"L x 6-5/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 5-1/2"W x 4"H. It takes divider # 52527. Will hold up to 15 small bin cups and 6 large bin cups.

The 17-7/8"L x 6-5/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 5-1/2"W x 4"H. It takes divider # 52527. Will hold up to 15 small bin cups and 6 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 52506
Product Name Quantum Storage Systems 4" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details