U.S. Plastic Corporation Quantum Storage Systems 4" H Shelf Bins 52503

Description
The 17-7/8"L x 4-1/8"W x 4"H Ivory Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 3"W x 4"H. It takes divider # 52526. Will hold up to 9 small bin cups and 3 large bins cups.
Description
The 17-7/8"L x 4-1/8"W x 4"H Ivory Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 3"W x 4"H. It takes divider # 52526. Will hold up to 9 small bin cups and 3 large bins cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 4
Lima, OH, USA
Quantum Storage Systems 4" H Shelf Bins
52503
Quantum Storage Systems 4" H Shelf Bins 52503
The 17-7/8"L x 4-1/8"W x 4"H Ivory Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 3"W x 4"H. It takes divider # 52526. Will hold up to 9 small bin cups and 3 large bins cups.

The 17-7/8"L x 4-1/8"W x 4"H Ivory Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 3"W x 4"H. It takes divider # 52526. Will hold up to 9 small bin cups and 3 large bins cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 52503
Product Name Quantum Storage Systems 4" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Bins - 4844012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 2.99 inch (76 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details