U.S. Plastic Corporation Quantum Storage Systems 4" H Shelf Bins 52502

Description
The 17-7/8"L x 4-1/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 3"W x 4"H. It takes divider # 52526. Will hold up to 9 small bin cups and 3 large bins cups.
Description
The 17-7/8"L x 4-1/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 3"W x 4"H. It takes divider # 52526. Will hold up to 9 small bin cups and 3 large bins cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 4
Lima, OH, USA
Quantum Storage Systems 4" H Shelf Bins
52502
Quantum Storage Systems 4" H Shelf Bins 52502
The 17-7/8"L x 4-1/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 3"W x 4"H. It takes divider # 52526. Will hold up to 9 small bin cups and 3 large bins cups.

The 17-7/8"L x 4-1/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 3"W x 4"H. It takes divider # 52526. Will hold up to 9 small bin cups and 3 large bins cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 52502
Product Name Quantum Storage Systems 4" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Bins - 2281239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Cardboard; Cardboard
Height 3.94 inch (100 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details