U.S. Plastic Corporation Quantum Storage Systems 4" H Shelf Bins 52501

Description
The 17-7/8"L x 4-1/8"W x 4"H Red Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 3"W x 4"H. It takes divider # 52526. Will hold up to 9 small bin cups and 3 large bins cups.
Description
The 17-7/8"L x 4-1/8"W x 4"H Red Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 3"W x 4"H. It takes divider # 52526. Will hold up to 9 small bin cups and 3 large bins cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 4
Lima, OH, USA
Quantum Storage Systems 4" H Shelf Bins
52501
Quantum Storage Systems 4" H Shelf Bins 52501
The 17-7/8"L x 4-1/8"W x 4"H Red Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 3"W x 4"H. It takes divider # 52526. Will hold up to 9 small bin cups and 3 large bins cups.

The 17-7/8"L x 4-1/8"W x 4"H Red Quantum Economical Shelf Bin has inside dimensions of 16-1/2"L x 3"W x 4"H. It takes divider # 52526. Will hold up to 9 small bin cups and 3 large bins cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 52501
Product Name Quantum Storage Systems 4" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Sliding Lid Compartment Boxes - 3/4X3/4X7/16
Specs
Container Type Box
Height 0.7835 inch (19.9 mm)
Length 3.82 inch (97 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details