U.S. Plastic Corporation Quantum Storage Systems 4" H Shelf Bins 52498

Description
The 11-5/8"L x 6-5/8"W x 4"H Ivory Quantum Economical Shelf Bin has inside dimensions of 10-1/4"L x5-1/2"W x 4"H. Takes divider # 52527. Will hold up to 9 small bin cups and 4 large bin cups.
Description
The 11-5/8"L x 6-5/8"W x 4"H Ivory Quantum Economical Shelf Bin has inside dimensions of 10-1/4"L x5-1/2"W x 4"H. Takes divider # 52527. Will hold up to 9 small bin cups and 4 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 4
Lima, OH, USA
Quantum Storage Systems 4" H Shelf Bins
52498
Quantum Storage Systems 4" H Shelf Bins 52498
The 11-5/8"L x 6-5/8"W x 4"H Ivory Quantum Economical Shelf Bin has inside dimensions of 10-1/4"L x5-1/2"W x 4"H. Takes divider # 52527. Will hold up to 9 small bin cups and 4 large bin cups.

The 11-5/8"L x 6-5/8"W x 4"H Ivory Quantum Economical Shelf Bin has inside dimensions of 10-1/4"L x5-1/2"W x 4"H. Takes divider # 52527. Will hold up to 9 small bin cups and 4 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 52498
Product Name Quantum Storage Systems 4" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Storage Bins - 4844078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 5.12 inch (130 mm)
View Details