U.S. Plastic Corporation Quantum Storage Systems 4" H Shelf Bins 52497

Description
The 11-5/8"L x 6-5/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 10-1/4"L x 5-1/2"W x 4"H. Takes divider # 52527. Will hold up to 9 small bin cups and 4 large bin cups.
Description
The 11-5/8"L x 6-5/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 10-1/4"L x 5-1/2"W x 4"H. Takes divider # 52527. Will hold up to 9 small bin cups and 4 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 4
Lima, OH, USA
Quantum Storage Systems 4" H Shelf Bins
52497
Quantum Storage Systems 4" H Shelf Bins 52497
The 11-5/8"L x 6-5/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 10-1/4"L x 5-1/2"W x 4"H. Takes divider # 52527. Will hold up to 9 small bin cups and 4 large bin cups.

The 11-5/8"L x 6-5/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 10-1/4"L x 5-1/2"W x 4"H. Takes divider # 52527. Will hold up to 9 small bin cups and 4 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 52497
Product Name Quantum Storage Systems 4" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Boxes - 1783351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 20.34 gallons (77 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details