U.S. Plastic Corporation Quantum Storage Systems 4" H Shelf Bins 52496

Description
The 11-5/8"L x 6-5/8"W x 4"H Red Quantum Economical Shelf Bin has inside dimensions of 10-1/4"L x 5-1/2"W x 4"H. Takes divider # 52527. Will hold up to 9 small bin cups and 4 large bin cups.
Description
The 11-5/8"L x 6-5/8"W x 4"H Red Quantum Economical Shelf Bin has inside dimensions of 10-1/4"L x 5-1/2"W x 4"H. Takes divider # 52527. Will hold up to 9 small bin cups and 4 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 4
Lima, OH, USA
Quantum Storage Systems 4" H Shelf Bins
52496
Quantum Storage Systems 4" H Shelf Bins 52496
The 11-5/8"L x 6-5/8"W x 4"H Red Quantum Economical Shelf Bin has inside dimensions of 10-1/4"L x 5-1/2"W x 4"H. Takes divider # 52527. Will hold up to 9 small bin cups and 4 large bin cups.

The 11-5/8"L x 6-5/8"W x 4"H Red Quantum Economical Shelf Bin has inside dimensions of 10-1/4"L x 5-1/2"W x 4"H. Takes divider # 52527. Will hold up to 9 small bin cups and 4 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 52496
Product Name Quantum Storage Systems 4" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details