U.S. Plastic Corporation Quantum Storage Systems 4" H Shelf Bins 52495

Description
The 11-5/8"L x 6-5/8"W x 4"H Blue Quantum Economical Shelf Bin has inside dimensions of 10-1/4"L x 5-1/2"W x 4"H. Takes divider # 52527. Will hold up to 9 small bin cups and 4 large bin cups.
Description
The 11-5/8"L x 6-5/8"W x 4"H Blue Quantum Economical Shelf Bin has inside dimensions of 10-1/4"L x 5-1/2"W x 4"H. Takes divider # 52527. Will hold up to 9 small bin cups and 4 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 4
Lima, OH, USA
Quantum Storage Systems 4" H Shelf Bins
52495
Quantum Storage Systems 4" H Shelf Bins 52495
The 11-5/8"L x 6-5/8"W x 4"H Blue Quantum Economical Shelf Bin has inside dimensions of 10-1/4"L x 5-1/2"W x 4"H. Takes divider # 52527. Will hold up to 9 small bin cups and 4 large bin cups.

The 11-5/8"L x 6-5/8"W x 4"H Blue Quantum Economical Shelf Bin has inside dimensions of 10-1/4"L x 5-1/2"W x 4"H. Takes divider # 52527. Will hold up to 9 small bin cups and 4 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 52495
Product Name Quantum Storage Systems 4" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Bins - 2651535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Bio-Plastic
Height 3.03 inch (77 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details