U.S. Plastic Corporation Quantum Storage Systems 4" H Shelf Bins 52494

Description
The 11-5/8"L x 4-1/8"W x 4"H Ivory Quantum Economical Shelf Bin has inside dimensions of 10-1/4"L x 3"W x 4"H. Takes divider #52526. Will hold up to 6 small bin cups and 2 large bin cups.
Description
The 11-5/8"L x 4-1/8"W x 4"H Ivory Quantum Economical Shelf Bin has inside dimensions of 10-1/4"L x 3"W x 4"H. Takes divider #52526. Will hold up to 6 small bin cups and 2 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 4
Lima, OH, USA
Quantum Storage Systems 4" H Shelf Bins
52494
Quantum Storage Systems 4" H Shelf Bins 52494
The 11-5/8"L x 4-1/8"W x 4"H Ivory Quantum Economical Shelf Bin has inside dimensions of 10-1/4"L x 3"W x 4"H. Takes divider #52526. Will hold up to 6 small bin cups and 2 large bin cups.

The 11-5/8"L x 4-1/8"W x 4"H Ivory Quantum Economical Shelf Bin has inside dimensions of 10-1/4"L x 3"W x 4"H. Takes divider #52526. Will hold up to 6 small bin cups and 2 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 52494
Product Name Quantum Storage Systems 4" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 1786395 - RS Components, Ltd.
Specs
Features Shielded; ESD
Height 10 inch (254 mm)
Length 10 inch (254 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details