U.S. Plastic Corporation Quantum Storage Systems 4" H Shelf Bins 52491

Description
The 11-5/8"L x 4-1/8"W x 4"H Blue Quantum Economical Shelf Bin has inside dimensions of 10-1/4"L x 3"W x 4"H. Takes divider #52526. Will hold up to 6 small bin cups and 2 large bin cups.
Description
The 11-5/8"L x 4-1/8"W x 4"H Blue Quantum Economical Shelf Bin has inside dimensions of 10-1/4"L x 3"W x 4"H. Takes divider #52526. Will hold up to 6 small bin cups and 2 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 4
Lima, OH, USA
Quantum Storage Systems 4" H Shelf Bins
52491
Quantum Storage Systems 4" H Shelf Bins 52491
The 11-5/8"L x 4-1/8"W x 4"H Blue Quantum Economical Shelf Bin has inside dimensions of 10-1/4"L x 3"W x 4"H. Takes divider #52526. Will hold up to 6 small bin cups and 2 large bin cups.

The 11-5/8"L x 4-1/8"W x 4"H Blue Quantum Economical Shelf Bin has inside dimensions of 10-1/4"L x 3"W x 4"H. Takes divider #52526. Will hold up to 6 small bin cups and 2 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 52491
Product Name Quantum Storage Systems 4" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Storage Bins - 2577007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Steel; Steel
Height 37.24 inch (946 mm)
View Details