U.S. Plastic Corporation Akro-Mils Storage Shelf Bins & Bin Cups 52087

Description
The 2-3/4"W x 4"H x 11-5/8"L Akro-Mils Shelf Bin has inside dimensions of 10-1/4"L x 1-5/8"W x 4"H. The bin load capacity is 7 lbs. It will hold up to 3 #52299 bin cups.
Description
The 2-3/4"W x 4"H x 11-5/8"L Akro-Mils Shelf Bin has inside dimensions of 10-1/4"L x 1-5/8"W x 4"H. The bin load capacity is 7 lbs. It will hold up to 3 #52299 bin cups.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Storage Shelf Bins & Bin Cups - 52087 - U.S. Plastic Corporation
Lima, OH, USA
Akro-Mils Storage Shelf Bins & Bin Cups
52087
Akro-Mils Storage Shelf Bins & Bin Cups 52087
The 2-3/4"W x 4"H x 11-5/8"L Akro-Mils Shelf Bin has inside dimensions of 10-1/4"L x 1-5/8"W x 4"H. The bin load capacity is 7 lbs. It will hold up to 3 #52299 bin cups.

The 2-3/4"W x 4"H x 11-5/8"L Akro-Mils Shelf Bin has inside dimensions of 10-1/4"L x 1-5/8"W x 4"H. The bin load capacity is 7 lbs. It will hold up to 3 #52299 bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 52087
Product Name Akro-Mils Storage Shelf Bins & Bin Cups
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details