U.S. Plastic Corporation 27590 51199

Description
These trays exhibit very high corrosion-resistance to acidic, alkaline and saline solutions. Satisfactory for service at temperatures up to 250 F and can be sterilized. Not recommended for near-freezing temperatures. The polypropylene construction has high tensile strength and tremendous impact strength. There is virtually no water absorption. Smooth corners with special "skid-proof" textured surface to resist sliding of contained material. NSF listed.
Description
These trays exhibit very high corrosion-resistance to acidic, alkaline and saline solutions. Satisfactory for service at temperatures up to 250 F and can be sterilized. Not recommended for near-freezing temperatures. The polypropylene construction has high tensile strength and tremendous impact strength. There is virtually no water absorption. Smooth corners with special "skid-proof" textured surface to resist sliding of contained material. NSF listed.

Suppliers

Company
Product
Description
Supplier Links
27590 51199
These trays exhibit very high corrosion-resistance to acidic, alkaline and saline solutions. Satisfactory for service at temperatures up to 250 F and can be sterilized. Not recommended for near-freezing temperatures. The polypropylene construction has high tensile strength and tremendous impact strength. There is virtually no water absorption. Smooth corners with special "skid-proof" textured surface to resist sliding of contained material. NSF listed.

These trays exhibit very high corrosion-resistance to acidic, alkaline and saline solutions. Satisfactory for service at temperatures up to 250 F and can be sterilized. Not recommended for near-freezing temperatures. The polypropylene construction has high tensile strength and tremendous impact strength. There is virtually no water absorption. Smooth corners with special "skid-proof" textured surface to resist sliding of contained material. NSF listed.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 51199
Product Name 27590
Container Type Trays
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details