U.S. Plastic Corporation Add A Level and Add A Mat 50196

Description
Modular platforms are made of high density polyethylene plastic that is chemicaly resistant. They are easy to move and are durable. The top surface is grated and allows liquids and small particals to drain. All are 2 5/8" high. The Add A Mat is 1/2" thick and is made of an anti skid surface that reduces stress on feet, legs and backs. The plug lock system secures the mat to the level surface.
Description
Modular platforms are made of high density polyethylene plastic that is chemicaly resistant. They are easy to move and are durable. The top surface is grated and allows liquids and small particals to drain. All are 2 5/8" high. The Add A Mat is 1/2" thick and is made of an anti skid surface that reduces stress on feet, legs and backs. The plug lock system secures the mat to the level surface.

Suppliers

Company
Product
Description
Supplier Links
Add A Level and Add A Mat - 50196 - U.S. Plastic Corporation
Lima, OH, USA
Add A Level and Add A Mat
50196
Add A Level and Add A Mat 50196
Modular platforms are made of high density polyethylene plastic that is chemicaly resistant. They are easy to move and are durable. The top surface is grated and allows liquids and small particals to drain. All are 2 5/8" high. The Add A Mat is 1/2" thick and is made of an anti skid surface that reduces stress on feet, legs and backs. The plug lock system secures the mat to the level surface.

Modular platforms are made of high density polyethylene plastic that is chemicaly resistant. They are easy to move and are durable. The top surface is grated and allows liquids and small particals to drain. All are 2 5/8" high. The Add A Mat is 1/2" thick and is made of an anti skid surface that reduces stress on feet, legs and backs. The plug lock system secures the mat to the level surface.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Floor Mats
Product Number 50196
Product Name Add A Level and Add A Mat
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad - MAT204 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Anti-Fatigue Mats - 1224453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Polyvinyl Chloride
Color(s) Black
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details