U.S. Plastic Corporation tape for bag closer 3/8 x 180 yd-red 49610

Description
This bag sealer provides a fast, simple method of sealing polyethylene bags at a low cost using vinyl packaging tape. A downward thrust measures, cuts, applies, and seals the tape around the neck of the bag. Only 2" of tape is used per sea. Operates at 1500 to 2000 bags per hour. Base is equipped with 4 no-mar rubber feet and also has screw holes for permanent bench or wall mount.
Description
This bag sealer provides a fast, simple method of sealing polyethylene bags at a low cost using vinyl packaging tape. A downward thrust measures, cuts, applies, and seals the tape around the neck of the bag. Only 2" of tape is used per sea. Operates at 1500 to 2000 bags per hour. Base is equipped with 4 no-mar rubber feet and also has screw holes for permanent bench or wall mount.

Suppliers

Company
Product
Description
Supplier Links
tape for bag closer 3/8 x 180 yd-red - 49610 - U.S. Plastic Corporation
Lima, OH, USA
tape for bag closer 3/8 x 180 yd-red
49610
tape for bag closer 3/8 x 180 yd-red 49610
This bag sealer provides a fast, simple method of sealing polyethylene bags at a low cost using vinyl packaging tape. A downward thrust measures, cuts, applies, and seals the tape around the neck of the bag. Only 2" of tape is used per sea. Operates at 1500 to 2000 bags per hour. Base is equipped with 4 no-mar rubber feet and also has screw holes for permanent bench or wall mount.

This bag sealer provides a fast, simple method of sealing polyethylene bags at a low cost using vinyl packaging tape. A downward thrust measures, cuts, applies, and seals the tape around the neck of the bag. Only 2" of tape is used per sea. Operates at 1500 to 2000 bags per hour. Base is equipped with 4 no-mar rubber feet and also has screw holes for permanent bench or wall mount.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Packaging Tapes
Product Number 49610
Product Name tape for bag closer 3/8 x 180 yd-red
Width 0.3750 inches (9.53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Single; Double- Sided
Backing Materials Plastic / Polymer; Fluoropolymer (Teflon)
Adhesive Acrylic
View Details
Medium Grade PVC Packaging Tape - 4124 - Budnick Converting, Inc.
Specs
Backing Materials Plastic / Polymer; Polyvinyl Chloride
Adhesive UPVC - Unplasticized Polyvinylchloride
Thickness 0.0024 inches (0.0610 mm)
View Details
ESD Tapes - 8772497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Adhesive Rubber
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Heavy Duty Carton Adhesive Tape -  - Can-Do National Tape
Specs
Type Carton Tape
Backing Materials Plastic / Polymer; Fluoropolymer (Teflon)
Adhesive Pressure Sensitive
View Details