U.S. Plastic Corporation Quick Seal Bag Closer 48391

Description
This bag sealer provides a fast, simple method of sealing polyethylene bags at a low cost using vinyl packaging tape. A downward thrust measures, cuts, applies, and seals the tape around the neck of the bag. Only 2" of tape is used per sea. Operates at 1500 to 2000 bags per hour. Base is equipped with 4 no-mar rubber feet and also has screw holes for permanent bench or wall mount.
Description
This bag sealer provides a fast, simple method of sealing polyethylene bags at a low cost using vinyl packaging tape. A downward thrust measures, cuts, applies, and seals the tape around the neck of the bag. Only 2" of tape is used per sea. Operates at 1500 to 2000 bags per hour. Base is equipped with 4 no-mar rubber feet and also has screw holes for permanent bench or wall mount.

Suppliers

Company
Product
Description
Supplier Links
Quick Seal Bag Closer - 48391 - U.S. Plastic Corporation
Lima, OH, USA
Quick Seal Bag Closer
48391
Quick Seal Bag Closer 48391
This bag sealer provides a fast, simple method of sealing polyethylene bags at a low cost using vinyl packaging tape. A downward thrust measures, cuts, applies, and seals the tape around the neck of the bag. Only 2" of tape is used per sea. Operates at 1500 to 2000 bags per hour. Base is equipped with 4 no-mar rubber feet and also has screw holes for permanent bench or wall mount.

This bag sealer provides a fast, simple method of sealing polyethylene bags at a low cost using vinyl packaging tape. A downward thrust measures, cuts, applies, and seals the tape around the neck of the bag. Only 2" of tape is used per sea. Operates at 1500 to 2000 bags per hour. Base is equipped with 4 no-mar rubber feet and also has screw holes for permanent bench or wall mount.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Packaging Tapes
Product Number 48391
Product Name Quick Seal Bag Closer
Width 0.3750 inches (9.53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Single; Double- Sided
Backing Materials Plastic / Polymer; Fluoropolymer (Teflon)
Adhesive Acrylic
View Details
Heavy Duty PET Packaging Tape - HP800 - Budnick Converting, Inc.
Specs
Backing Materials Plastic / Polymer; Polyester
Adhesive PET - Polyester
Thickness 0.0034 inches (0.0864 mm)
View Details
ESD Tapes - 8772523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Adhesive Rubber
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Packaging Pressure Sensitive Tape - DW 134-6 - DeWAL
Specs
Type Single
Backing Materials Cloth / Fabric; Fiberglass / Glass
Adhesive Silicone
View Details