U.S. Plastic Corporation Justrite Sure-Grip EX Undercounter Cabinets 4738

Description
Undercounter Cabinets provide quick access at work stations by taking advantage of undercounter space for the safe storage of flammables. Cabinet is sized and fitted with a 3.5"h x 2.5"d kickplate to mount flush with other cabinetry. Dual vents with flash arresters are located on the back wall for easy connection if ventilation is needed. Leveling feet adjust to 1.125" for alignment on uneven floors. For added convenience and safety, only Sure-Grip EX offers these exclusive features: U-Loc Padlockable Handle - Attractive U-Loc padlockable paddle handle with slip resistant grip offers easy fingertip operation and reduces dangerous "catches" from passing traffic. Handle is supplied with two keys and accepts an optional No. 5 Master Lock padlock for added security. Padlock offers a greater visual deterrent and can be easily keyed different, keyed alike, or master keyed for employee convenience or to limit access to authorized personnel. Haz-Alert Reflective Labeling - When illuminated by a flashlight beam, hazardous warning labels burst with high visibility under fire conditions or power outages. Labels are strategically positioned in high and low zones to help firefighters easily locate volatile liquids. SpillSlope Safety Shelves - Sturdy galvanized steel SpillSlope shelves safely direct incidental spills to back and bottom of leak proof sump. Adjustable on 3" (76mm) centers, they meet ANSI standards with a 350 lb. (159 kg.) safe allowable load. Other extras include rounded safety door corners to reduce accidental nicks or cuts, 2" (51mm) leak tight sump, dual vents with flame arresters, four adjustable leveling feet, grounding connector, and hazard warning in three languages. Fully painted inside-and-out with durable, lead-free hybrid powder paint for chemical resistance, each cabinet is backed by a Ten-Year Warranty. All models are fully compliant to OSHA, FM and NFPA. #4738 also complies with Uniform Fire Code. All models have 2 doors and 1 shelf. Yellow in color. 35" H x 35" W x 22" D.
Description
Undercounter Cabinets provide quick access at work stations by taking advantage of undercounter space for the safe storage of flammables. Cabinet is sized and fitted with a 3.5"h x 2.5"d kickplate to mount flush with other cabinetry. Dual vents with flash arresters are located on the back wall for easy connection if ventilation is needed. Leveling feet adjust to 1.125" for alignment on uneven floors. For added convenience and safety, only Sure-Grip EX offers these exclusive features: U-Loc Padlockable Handle - Attractive U-Loc padlockable paddle handle with slip resistant grip offers easy fingertip operation and reduces dangerous "catches" from passing traffic. Handle is supplied with two keys and accepts an optional No. 5 Master Lock padlock for added security. Padlock offers a greater visual deterrent and can be easily keyed different, keyed alike, or master keyed for employee convenience or to limit access to authorized personnel. Haz-Alert Reflective Labeling - When illuminated by a flashlight beam, hazardous warning labels burst with high visibility under fire conditions or power outages. Labels are strategically positioned in high and low zones to help firefighters easily locate volatile liquids. SpillSlope Safety Shelves - Sturdy galvanized steel SpillSlope shelves safely direct incidental spills to back and bottom of leak proof sump. Adjustable on 3" (76mm) centers, they meet ANSI standards with a 350 lb. (159 kg.) safe allowable load. Other extras include rounded safety door corners to reduce accidental nicks or cuts, 2" (51mm) leak tight sump, dual vents with flame arresters, four adjustable leveling feet, grounding connector, and hazard warning in three languages. Fully painted inside-and-out with durable, lead-free hybrid powder paint for chemical resistance, each cabinet is backed by a Ten-Year Warranty. All models are fully compliant to OSHA, FM and NFPA. #4738 also complies with Uniform Fire Code. All models have 2 doors and 1 shelf. Yellow in color. 35" H x 35" W x 22" D.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX Undercounter Cabinets - 4738 - U.S. Plastic Corporation
Lima, OH, USA
Justrite Sure-Grip EX Undercounter Cabinets
4738
Justrite Sure-Grip EX Undercounter Cabinets 4738
Undercounter Cabinets provide quick access at work stations by taking advantage of undercounter space for the safe storage of flammables. Cabinet is sized and fitted with a 3.5"h x 2.5"d kickplate to mount flush with other cabinetry. Dual vents with flash arresters are located on the back wall for easy connection if ventilation is needed. Leveling feet adjust to 1.125" for alignment on uneven floors. For added convenience and safety, only Sure-Grip EX offers these exclusive features: U-Loc Padlockable Handle - Attractive U-Loc padlockable paddle handle with slip resistant grip offers easy fingertip operation and reduces dangerous "catches" from passing traffic. Handle is supplied with two keys and accepts an optional No. 5 Master Lock padlock for added security. Padlock offers a greater visual deterrent and can be easily keyed different, keyed alike, or master keyed for employee convenience or to limit access to authorized personnel. Haz-Alert Reflective Labeling - When illuminated by a flashlight beam, hazardous warning labels burst with high visibility under fire conditions or power outages. Labels are strategically positioned in high and low zones to help firefighters easily locate volatile liquids. SpillSlope Safety Shelves - Sturdy galvanized steel SpillSlope shelves safely direct incidental spills to back and bottom of leak proof sump. Adjustable on 3" (76mm) centers, they meet ANSI standards with a 350 lb. (159 kg.) safe allowable load. Other extras include rounded safety door corners to reduce accidental nicks or cuts, 2" (51mm) leak tight sump, dual vents with flame arresters, four adjustable leveling feet, grounding connector, and hazard warning in three languages. Fully painted inside-and-out with durable, lead-free hybrid powder paint for chemical resistance, each cabinet is backed by a Ten-Year Warranty. All models are fully compliant to OSHA, FM and NFPA. #4738 also complies with Uniform Fire Code. All models have 2 doors and 1 shelf. Yellow in color. 35" H x 35" W x 22" D.

Undercounter Cabinets provide quick access at work stations by taking advantage of undercounter space for the safe storage of flammables. Cabinet is sized and fitted with a 3.5"h x 2.5"d kickplate to mount flush with other cabinetry. Dual vents with flash arresters are located on the back wall for easy connection if ventilation is needed. Leveling feet adjust to 1.125" for alignment on uneven floors. For added convenience and safety, only Sure-Grip EX offers these exclusive features: U-Loc Padlockable Handle - Attractive U-Loc padlockable paddle handle with slip resistant grip offers easy fingertip operation and reduces dangerous "catches" from passing traffic. Handle is supplied with two keys and accepts an optional No. 5 Master Lock padlock for added security. Padlock offers a greater visual deterrent and can be easily keyed different, keyed alike, or master keyed for employee convenience or to limit access to authorized personnel. Haz-Alert Reflective Labeling - When illuminated by a flashlight beam, hazardous warning labels burst with high visibility under fire conditions or power outages. Labels are strategically positioned in high and low zones to help firefighters easily locate volatile liquids. SpillSlope Safety Shelves - Sturdy galvanized steel SpillSlope shelves safely direct incidental spills to back and bottom of leak proof sump. Adjustable on 3" (76mm) centers, they meet ANSI standards with a 350 lb. (159 kg.) safe allowable load. Other extras include rounded safety door corners to reduce accidental nicks or cuts, 2" (51mm) leak tight sump, dual vents with flame arresters, four adjustable leveling feet, grounding connector, and hazard warning in three languages. Fully painted inside-and-out with durable, lead-free hybrid powder paint for chemical resistance, each cabinet is backed by a Ten-Year Warranty. All models are fully compliant to OSHA, FM and NFPA. #4738 also complies with Uniform Fire Code. All models have 2 doors and 1 shelf. Yellow in color. 35" H x 35" W x 22" D.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Cabinets and Casework
Product Number 4738
Product Name Justrite Sure-Grip EX Undercounter Cabinets
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Tool Bags - 1340425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 8.66 inch (220 mm)
View Details
Stacking cabinets - R5HDD-3002 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details