U.S. Plastic Corporation Justrite Sure-Grip EX Compac Cabinets 4726

Description
When storing smaller quantities of flammable liquids at a work station or adding to existing storage capacities, Compac Safety Cabinets fit almost anywhere and provide protection even where space is at a premium. Only 23.25" deep, they hold a full twelve or fifteen gallons of flammables. A great size for the home handyman.. Supplied with one adjustable shelf, these cabinets have the same great features of Justrite larger cabinets. Countertop Safety Cabinets allow increased access to often-used liquids, without compromising safety. Portable size keeps work areas flexible. For added convenience and safety, only Sure-Grip EX offers these exclusive features: U-Loc Padlockable Handle - Attractive U-Loc padlockable paddle handle with slip resistant grip offers easy fingertip operation and reduces dangerous "catches" from passing traffic. Handle is supplied with two keys and accepts an optional No. 5 Master Lock padlock for added security. Padlock offers a greater visual deterrent and can be easily keyed different, keyed alike, or master keyed for employee convenience or to limit access to authorized personnel. Haz-Alert Reflective Labeling - When illuminated by a flashlight beam, hazardous warning labels burst with high visibility under fire conditions or power outages. Labels are strategically positioned in high and low zones to help firefighters easily locate volatile liquids. SpillSlope Safety Shelves - Sturdy galvanized steel SpillSlope shelves safely direct incidental spills to back and bottom of leak proof sump. Adjustable on 3" (76mm) centers, they meet ANSI standards with a 350 lb. (159 kg.) safe allowable load. Other extras include rounded safety door corners to reduce accidental nicks or cuts, 2" (51mm) leak tight sump, dual vents with flame arresters, four adjustable leveling feet, grounding connector, and hazard warning in three languages. Fully painted inside-and-out with a durable, lead-free hybrid powder paint for chemical resistance, each cabinet is backed by a Ten-Year Warranty. All models are fully compliant to OSHA, FM and NFPA. #4728 & #4650 also complies with Uniform Fire Code. All models have 1 door and 1 shelf. Yellow in color.
Description
When storing smaller quantities of flammable liquids at a work station or adding to existing storage capacities, Compac Safety Cabinets fit almost anywhere and provide protection even where space is at a premium. Only 23.25" deep, they hold a full twelve or fifteen gallons of flammables. A great size for the home handyman.. Supplied with one adjustable shelf, these cabinets have the same great features of Justrite larger cabinets. Countertop Safety Cabinets allow increased access to often-used liquids, without compromising safety. Portable size keeps work areas flexible. For added convenience and safety, only Sure-Grip EX offers these exclusive features: U-Loc Padlockable Handle - Attractive U-Loc padlockable paddle handle with slip resistant grip offers easy fingertip operation and reduces dangerous "catches" from passing traffic. Handle is supplied with two keys and accepts an optional No. 5 Master Lock padlock for added security. Padlock offers a greater visual deterrent and can be easily keyed different, keyed alike, or master keyed for employee convenience or to limit access to authorized personnel. Haz-Alert Reflective Labeling - When illuminated by a flashlight beam, hazardous warning labels burst with high visibility under fire conditions or power outages. Labels are strategically positioned in high and low zones to help firefighters easily locate volatile liquids. SpillSlope Safety Shelves - Sturdy galvanized steel SpillSlope shelves safely direct incidental spills to back and bottom of leak proof sump. Adjustable on 3" (76mm) centers, they meet ANSI standards with a 350 lb. (159 kg.) safe allowable load. Other extras include rounded safety door corners to reduce accidental nicks or cuts, 2" (51mm) leak tight sump, dual vents with flame arresters, four adjustable leveling feet, grounding connector, and hazard warning in three languages. Fully painted inside-and-out with a durable, lead-free hybrid powder paint for chemical resistance, each cabinet is backed by a Ten-Year Warranty. All models are fully compliant to OSHA, FM and NFPA. #4728 & #4650 also complies with Uniform Fire Code. All models have 1 door and 1 shelf. Yellow in color.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX Compac Cabinets - 4726 - U.S. Plastic Corporation
Lima, OH, USA
Justrite Sure-Grip EX Compac Cabinets
4726
Justrite Sure-Grip EX Compac Cabinets 4726
When storing smaller quantities of flammable liquids at a work station or adding to existing storage capacities, Compac Safety Cabinets fit almost anywhere and provide protection even where space is at a premium. Only 23.25" deep, they hold a full twelve or fifteen gallons of flammables. A great size for the home handyman.. Supplied with one adjustable shelf, these cabinets have the same great features of Justrite larger cabinets. Countertop Safety Cabinets allow increased access to often-used liquids, without compromising safety. Portable size keeps work areas flexible. For added convenience and safety, only Sure-Grip EX offers these exclusive features: U-Loc Padlockable Handle - Attractive U-Loc padlockable paddle handle with slip resistant grip offers easy fingertip operation and reduces dangerous "catches" from passing traffic. Handle is supplied with two keys and accepts an optional No. 5 Master Lock padlock for added security. Padlock offers a greater visual deterrent and can be easily keyed different, keyed alike, or master keyed for employee convenience or to limit access to authorized personnel. Haz-Alert Reflective Labeling - When illuminated by a flashlight beam, hazardous warning labels burst with high visibility under fire conditions or power outages. Labels are strategically positioned in high and low zones to help firefighters easily locate volatile liquids. SpillSlope Safety Shelves - Sturdy galvanized steel SpillSlope shelves safely direct incidental spills to back and bottom of leak proof sump. Adjustable on 3" (76mm) centers, they meet ANSI standards with a 350 lb. (159 kg.) safe allowable load. Other extras include rounded safety door corners to reduce accidental nicks or cuts, 2" (51mm) leak tight sump, dual vents with flame arresters, four adjustable leveling feet, grounding connector, and hazard warning in three languages. Fully painted inside-and-out with a durable, lead-free hybrid powder paint for chemical resistance, each cabinet is backed by a Ten-Year Warranty. All models are fully compliant to OSHA, FM and NFPA. #4728 & #4650 also complies with Uniform Fire Code. All models have 1 door and 1 shelf. Yellow in color.

When storing smaller quantities of flammable liquids at a work station or adding to existing storage capacities, Compac Safety Cabinets fit almost anywhere and provide protection even where space is at a premium. Only 23.25" deep, they hold a full twelve or fifteen gallons of flammables. A great size for the home handyman.. Supplied with one adjustable shelf, these cabinets have the same great features of Justrite larger cabinets. Countertop Safety Cabinets allow increased access to often-used liquids, without compromising safety. Portable size keeps work areas flexible. For added convenience and safety, only Sure-Grip EX offers these exclusive features: U-Loc Padlockable Handle - Attractive U-Loc padlockable paddle handle with slip resistant grip offers easy fingertip operation and reduces dangerous "catches" from passing traffic. Handle is supplied with two keys and accepts an optional No. 5 Master Lock padlock for added security. Padlock offers a greater visual deterrent and can be easily keyed different, keyed alike, or master keyed for employee convenience or to limit access to authorized personnel. Haz-Alert Reflective Labeling - When illuminated by a flashlight beam, hazardous warning labels burst with high visibility under fire conditions or power outages. Labels are strategically positioned in high and low zones to help firefighters easily locate volatile liquids. SpillSlope Safety Shelves - Sturdy galvanized steel SpillSlope shelves safely direct incidental spills to back and bottom of leak proof sump. Adjustable on 3" (76mm) centers, they meet ANSI standards with a 350 lb. (159 kg.) safe allowable load. Other extras include rounded safety door corners to reduce accidental nicks or cuts, 2" (51mm) leak tight sump, dual vents with flame arresters, four adjustable leveling feet, grounding connector, and hazard warning in three languages. Fully painted inside-and-out with a durable, lead-free hybrid powder paint for chemical resistance, each cabinet is backed by a Ten-Year Warranty. All models are fully compliant to OSHA, FM and NFPA. #4728 & #4650 also complies with Uniform Fire Code. All models have 1 door and 1 shelf. Yellow in color.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Cabinets and Casework
Product Number 4726
Product Name Justrite Sure-Grip EX Compac Cabinets
Unlock Full Specs
to access all available technical data

Similar Products

Rackmount Cases - 1881313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Casework System
Material Aluminum
Height 1.56 inch (39.6 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details