U.S. Plastic Corporation Phenolic Tubes 47117

Description
High dielectric strength and high strength-to-weight ratio. High dimensional stability; chemical, moisture and oil resistance. Perfect for insulating washers, carrying electrical wiring or switchboard panels. Thread, tap, drill or machine with equipment for wood or soft metals. Color, natural. Not uv stabilized. Grade XX. Standard length is approximatly 36" long.
Description
High dielectric strength and high strength-to-weight ratio. High dimensional stability; chemical, moisture and oil resistance. Perfect for insulating washers, carrying electrical wiring or switchboard panels. Thread, tap, drill or machine with equipment for wood or soft metals. Color, natural. Not uv stabilized. Grade XX. Standard length is approximatly 36" long.

Suppliers

Company
Product
Description
Supplier Links
Phenolic Tubes - 47117 - U.S. Plastic Corporation
Lima, OH, USA
Phenolic Tubes
47117
Phenolic Tubes 47117
High dielectric strength and high strength-to-weight ratio. High dimensional stability; chemical, moisture and oil resistance. Perfect for insulating washers, carrying electrical wiring or switchboard panels. Thread, tap, drill or machine with equipment for wood or soft metals. Color, natural. Not uv stabilized. Grade XX. Standard length is approximatly 36" long.

High dielectric strength and high strength-to-weight ratio. High dimensional stability; chemical, moisture and oil resistance. Perfect for insulating washers, carrying electrical wiring or switchboard panels. Thread, tap, drill or machine with equipment for wood or soft metals. Color, natural. Not uv stabilized. Grade XX. Standard length is approximatly 36" long.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 47117
Product Name Phenolic Tubes
Material Phenol
Unlock Full Specs
to access all available technical data

Similar Products

Metal Tubes - 6614876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Metal
Material Stainless Steel; Stainless steel
Shape Round
View Details
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details