U.S. Plastic Corporation Phenolic Tubes 47053

Description
High dielectric strength and high strength-to-weight ratio. High dimensional stability; chemical, moisture and oil resistance. Perfect for insulating washers, carrying electrical wiring or switchboard panels. Thread, tap, drill or machine with equipment for wood or soft metals. Color, natural. Not uv stabilized. Grade XX. Standard length is approximatly 36" long.
Description
High dielectric strength and high strength-to-weight ratio. High dimensional stability; chemical, moisture and oil resistance. Perfect for insulating washers, carrying electrical wiring or switchboard panels. Thread, tap, drill or machine with equipment for wood or soft metals. Color, natural. Not uv stabilized. Grade XX. Standard length is approximatly 36" long.

Suppliers

Company
Product
Description
Supplier Links
Phenolic Tubes - 47053 - U.S. Plastic Corporation
Lima, OH, USA
Phenolic Tubes
47053
Phenolic Tubes 47053
High dielectric strength and high strength-to-weight ratio. High dimensional stability; chemical, moisture and oil resistance. Perfect for insulating washers, carrying electrical wiring or switchboard panels. Thread, tap, drill or machine with equipment for wood or soft metals. Color, natural. Not uv stabilized. Grade XX. Standard length is approximatly 36" long.

High dielectric strength and high strength-to-weight ratio. High dimensional stability; chemical, moisture and oil resistance. Perfect for insulating washers, carrying electrical wiring or switchboard panels. Thread, tap, drill or machine with equipment for wood or soft metals. Color, natural. Not uv stabilized. Grade XX. Standard length is approximatly 36" long.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 47053
Product Name Phenolic Tubes
Material Phenol
Unlock Full Specs
to access all available technical data

Similar Products

Tubing and Profile Struts - 8508482 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Aluminium
View Details
Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Open End tubing - TRO-2750-028-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details