U.S. Plastic Corporation Plasdrills 44635

Description
These special drill bits for plastic produce clear, smooth, chip-free holes in acrylic and other plastics. Excellent for hand-held drills. All bits have a 90-deg point, 0-deg rake.
Description
These special drill bits for plastic produce clear, smooth, chip-free holes in acrylic and other plastics. Excellent for hand-held drills. All bits have a 90-deg point, 0-deg rake.

Suppliers

Company
Product
Description
Supplier Links
Plasdrills - 44635 - U.S. Plastic Corporation
Lima, OH, USA
Plasdrills
44635
Plasdrills 44635
These special drill bits for plastic produce clear, smooth, chip-free holes in acrylic and other plastics. Excellent for hand-held drills. All bits have a 90-deg point, 0-deg rake.

These special drill bits for plastic produce clear, smooth, chip-free holes in acrylic and other plastics. Excellent for hand-held drills. All bits have a 90-deg point, 0-deg rake.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Drill Bits
Product Number 44635
Product Name Plasdrills
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bits - 213118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
OAL 4.65 inch (118 mm)
Material High Speed Steel; Hss
View Details
Drill Bits, Cobalt - For Metal - 711409-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.312 inch (7.9 mm)
View Details
ACD
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Diameter 0.394 inch (10.0 mm)
View Details