U.S. Plastic Corporation Eagle 16 Gallon Capacity Storage Cabinet 4453

Description
Keep flammable liquids near work areas in Eagle Safety Storage Cabinets. All are constructed of 18-gauge steel. Sides, top, bottom, and doors are double-walled with a 1 1/2" air space between walls. Both vents, with 2" threaded fittings, have fire baffle and cap. Cabinets come in yellow high gloss powder finish with red warning, plus grounding attachment, 3-point key lock, and 2" raised, leak proof door sill. Each shelf is adjustable, supported by 4 brackets, and can support 350 pounds. This cabinet can be used on countertops, workbenches, or on the floor. One self-closing door. Weight 150 lbs.
Description
Keep flammable liquids near work areas in Eagle Safety Storage Cabinets. All are constructed of 18-gauge steel. Sides, top, bottom, and doors are double-walled with a 1 1/2" air space between walls. Both vents, with 2" threaded fittings, have fire baffle and cap. Cabinets come in yellow high gloss powder finish with red warning, plus grounding attachment, 3-point key lock, and 2" raised, leak proof door sill. Each shelf is adjustable, supported by 4 brackets, and can support 350 pounds. This cabinet can be used on countertops, workbenches, or on the floor. One self-closing door. Weight 150 lbs.

Suppliers

Company
Product
Description
Supplier Links
Eagle 16 Gallon Capacity Storage Cabinet - 4453 - U.S. Plastic Corporation
Lima, OH, USA
Eagle 16 Gallon Capacity Storage Cabinet
4453
Eagle 16 Gallon Capacity Storage Cabinet 4453
Keep flammable liquids near work areas in Eagle Safety Storage Cabinets. All are constructed of 18-gauge steel. Sides, top, bottom, and doors are double-walled with a 1 1/2" air space between walls. Both vents, with 2" threaded fittings, have fire baffle and cap. Cabinets come in yellow high gloss powder finish with red warning, plus grounding attachment, 3-point key lock, and 2" raised, leak proof door sill. Each shelf is adjustable, supported by 4 brackets, and can support 350 pounds. This cabinet can be used on countertops, workbenches, or on the floor. One self-closing door. Weight 150 lbs.

Keep flammable liquids near work areas in Eagle Safety Storage Cabinets. All are constructed of 18-gauge steel. Sides, top, bottom, and doors are double-walled with a 1 1/2" air space between walls. Both vents, with 2" threaded fittings, have fire baffle and cap. Cabinets come in yellow high gloss powder finish with red warning, plus grounding attachment, 3-point key lock, and 2" raised, leak proof door sill. Each shelf is adjustable, supported by 4 brackets, and can support 350 pounds. This cabinet can be used on countertops, workbenches, or on the floor. One self-closing door. Weight 150 lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Cabinets and Casework
Product Number 4453
Product Name Eagle 16 Gallon Capacity Storage Cabinet
Type Storage Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5ACG-3807 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Tool Belts & Tool Pouches - 134748 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material 1680D Ballistic Weave
Height 44.00 inch (1118 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details