These corrosion-proof 24" CPVC Blast Dampers are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. Dampers are furnished with a three position locking pin (open, half open, and closed). Dimensions 11.75" long, 25.5" wide, and 34" high (not including gate). Gate is 3/16" thick and socket depth is 3". Maximum service temperature is 200F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; actual color is light gray.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Dampers and Louvers |
| Product Number | 35635 |
| Product Name | CPVC Duct Blastgate Dampers |