U.S. Plastic Corporation Transparent Rigid PVC Pipe 34144

Description
3/8" SCH80 pipe has and ID of .403", and OD of .675" and a wall thickness of .126". The maximum working pressure is 460 PSI at 73.4F.
Description
3/8" SCH80 pipe has and ID of .403", and OD of .675" and a wall thickness of .126". The maximum working pressure is 460 PSI at 73.4F.

Suppliers

Company
Product
Description
Supplier Links
Transparent Rigid PVC Pipe - 34144 - U.S. Plastic Corporation
Lima, OH, USA
Transparent Rigid PVC Pipe
34144
Transparent Rigid PVC Pipe 34144
3/8" SCH80 pipe has and ID of .403", and OD of .675" and a wall thickness of .126". The maximum working pressure is 460 PSI at 73.4F.

3/8" SCH80 pipe has and ID of .403", and OD of .675" and a wall thickness of .126". The maximum working pressure is 460 PSI at 73.4F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Pipe
Product Number 34144
Product Name Transparent Rigid PVC Pipe
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Piping - SmartPipeXL™ - Kaeser Compressors, Inc.
Specs
Application Compressed Air
Material Aluminum
Diameter 3"; 4"; 6"; 8"; 10"; 84.8 mm, 101.8 mm, 153 mm, 205 mm, 254mm
View Details
Plastic Pipes - 7845169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pbt
Length 82.02 ft (250 dm)
View Details
Pipe Butt - 5903070 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 7 in
Length 16.4 ft (49.99 dm)
View Details