U.S. Plastic Corporation Transparent Rigid PVC Pipe 34131

Description
3/8" SCH40 pipe has and ID of .473", and OD of .675" and a wall thickness of .091". The maximum working pressure is 310 PSI at 73.4F.
Description
3/8" SCH40 pipe has and ID of .473", and OD of .675" and a wall thickness of .091". The maximum working pressure is 310 PSI at 73.4F.

Suppliers

Company
Product
Description
Supplier Links
Transparent Rigid PVC Pipe - 34131 - U.S. Plastic Corporation
Lima, OH, USA
Transparent Rigid PVC Pipe
34131
Transparent Rigid PVC Pipe 34131
3/8" SCH40 pipe has and ID of .473", and OD of .675" and a wall thickness of .091". The maximum working pressure is 310 PSI at 73.4F.

3/8" SCH40 pipe has and ID of .473", and OD of .675" and a wall thickness of .091". The maximum working pressure is 310 PSI at 73.4F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Pipe
Product Number 34131
Product Name Transparent Rigid PVC Pipe
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Ductile Iron Pipe - Tyton®Joint Pipe - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Material Ductile Iron
Diameter 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 3"- 36"
Length 18 ft (54.86 dm)
View Details
Pipe Butt - 5901030 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 3"; 3 in
Length 16.4 ft (49.99 dm)
View Details
Pipes - Plastic-Pipes - 193017165 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 232 psi (163 m H2O)
View Details
Launch Cylinder, 8
Specs
Features Flanged
Material Steel
Diameter 8"
View Details