U.S. Plastic Corporation Drums Up & Drums-Up Jr. 3218

Description
Need temporary protection against incidental barrel spills? Our Drums-Up Jr. lets you control nuisance spills from 5-gallon pails and drums sized up to 16 gallons. A 7.5 gallon sump capacity catches liquid before it reaches your floor thereby reducing the risk of slip-and-fall injuries. Also includes a newly enhanced convenient pour spout. Ideal for use as a drum pumping station. Regulations: EPA, SPCC and NPDES. Weight: 4 Lbs. Spill Capacity: 7.5 gallon. Dimensions: 21.5 External Diameter, 17.6 Internal Diameter and 7.5 External Height 7.5.
Description
Need temporary protection against incidental barrel spills? Our Drums-Up Jr. lets you control nuisance spills from 5-gallon pails and drums sized up to 16 gallons. A 7.5 gallon sump capacity catches liquid before it reaches your floor thereby reducing the risk of slip-and-fall injuries. Also includes a newly enhanced convenient pour spout. Ideal for use as a drum pumping station. Regulations: EPA, SPCC and NPDES. Weight: 4 Lbs. Spill Capacity: 7.5 gallon. Dimensions: 21.5 External Diameter, 17.6 Internal Diameter and 7.5 External Height 7.5.

Suppliers

Company
Product
Description
Supplier Links
Drums Up & Drums-Up Jr. - 3218 - U.S. Plastic Corporation
Lima, OH, USA
Drums Up & Drums-Up Jr.
3218
Drums Up & Drums-Up Jr. 3218
Need temporary protection against incidental barrel spills? Our Drums-Up Jr. lets you control nuisance spills from 5-gallon pails and drums sized up to 16 gallons. A 7.5 gallon sump capacity catches liquid before it reaches your floor thereby reducing the risk of slip-and-fall injuries. Also includes a newly enhanced convenient pour spout. Ideal for use as a drum pumping station. Regulations: EPA, SPCC and NPDES. Weight: 4 Lbs. Spill Capacity: 7.5 gallon. Dimensions: 21.5 External Diameter, 17.6 Internal Diameter and 7.5 External Height 7.5.

Need temporary protection against incidental barrel spills? Our Drums-Up Jr. lets you control nuisance spills from 5-gallon pails and drums sized up to 16 gallons. A 7.5 gallon sump capacity catches liquid before it reaches your floor thereby reducing the risk of slip-and-fall injuries. Also includes a newly enhanced convenient pour spout. Ideal for use as a drum pumping station. Regulations: EPA, SPCC and NPDES. Weight: 4 Lbs. Spill Capacity: 7.5 gallon. Dimensions: 21.5 External Diameter, 17.6 Internal Diameter and 7.5 External Height 7.5.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 3218
Product Name Drums Up & Drums-Up Jr.
Container Type Drum or Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details