U.S. Plastic Corporation Drums Up & Drums-Up Jr. 3134

Description
Need temporary protection against incidental barrel spills? Our Drums-Up lets you control nuisance spills from drums sized up to 55 gallons. A 19.5-gallon sump capacity catches liquid before it reaches your floor, reducing the risk of slip and fall injuries. Ideal for use as a drum pumping station. Regulations: EPA, SPCC and NPDES. Weight: 5.95 Lbs. Spill Capacity: 20 gallon. Dimensions: 34 Top Diameter External, 30.25 Top Diameter Internal, 27.6 Bottom Diameter External, 27.5 Bottom Diameter Internal, 7.1 Height Internal and 7.5 Height External.
Description
Need temporary protection against incidental barrel spills? Our Drums-Up lets you control nuisance spills from drums sized up to 55 gallons. A 19.5-gallon sump capacity catches liquid before it reaches your floor, reducing the risk of slip and fall injuries. Ideal for use as a drum pumping station. Regulations: EPA, SPCC and NPDES. Weight: 5.95 Lbs. Spill Capacity: 20 gallon. Dimensions: 34 Top Diameter External, 30.25 Top Diameter Internal, 27.6 Bottom Diameter External, 27.5 Bottom Diameter Internal, 7.1 Height Internal and 7.5 Height External.

Suppliers

Company
Product
Description
Supplier Links
Drums Up & Drums-Up Jr. - 3134 - U.S. Plastic Corporation
Lima, OH, USA
Drums Up & Drums-Up Jr.
3134
Drums Up & Drums-Up Jr. 3134
Need temporary protection against incidental barrel spills? Our Drums-Up lets you control nuisance spills from drums sized up to 55 gallons. A 19.5-gallon sump capacity catches liquid before it reaches your floor, reducing the risk of slip and fall injuries. Ideal for use as a drum pumping station. Regulations: EPA, SPCC and NPDES. Weight: 5.95 Lbs. Spill Capacity: 20 gallon. Dimensions: 34 Top Diameter External, 30.25 Top Diameter Internal, 27.6 Bottom Diameter External, 27.5 Bottom Diameter Internal, 7.1 Height Internal and 7.5 Height External.

Need temporary protection against incidental barrel spills? Our Drums-Up lets you control nuisance spills from drums sized up to 55 gallons. A 19.5-gallon sump capacity catches liquid before it reaches your floor, reducing the risk of slip and fall injuries. Ideal for use as a drum pumping station. Regulations: EPA, SPCC and NPDES. Weight: 5.95 Lbs. Spill Capacity: 20 gallon. Dimensions: 34 Top Diameter External, 30.25 Top Diameter Internal, 27.6 Bottom Diameter External, 27.5 Bottom Diameter Internal, 7.1 Height Internal and 7.5 Height External.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 3134
Product Name Drums Up & Drums-Up Jr.
Container Type Drum or Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details