U.S. Plastic Corporation 2, 4, 6, & 8 Drum Workstations 2713

Description
Theres no need to worry about incidental spills on your factory floor. The 8-Drum Workstation is easy to load with a low profile design and optional ramp. Each Workstation is designed for stand-alone use or can connect with other Workstations for a customized work area. Forkliftable when empty. Tough, one-piece polyethylene construction that will not rust or corrode. Low-profile Workstations actually become part of your factory floor, optimizing space for increased safety and efficiency. Makes drum loading a snap. Large sump capacity catches incidental spills. Multi-Purpose Work Ramp hooks onto any Workstation for easy loading (sold separately). Link-Locks create a solid work-space by attaching units(sold separately). Removable heavy-duty structural foam grates for easy cleaning. Rolled-edge design helps resist cracking and warpage. Regulations: EPA 40 CFR 264.175, SPCC, NPDES, UFC. Weight: 173 Lbs. Load Capacity: 8,000 Lbs. Spill Capacity: 77 gallon. Dimensions: 100 Long x 53.25 Wide x 6 High.
Description
Theres no need to worry about incidental spills on your factory floor. The 8-Drum Workstation is easy to load with a low profile design and optional ramp. Each Workstation is designed for stand-alone use or can connect with other Workstations for a customized work area. Forkliftable when empty. Tough, one-piece polyethylene construction that will not rust or corrode. Low-profile Workstations actually become part of your factory floor, optimizing space for increased safety and efficiency. Makes drum loading a snap. Large sump capacity catches incidental spills. Multi-Purpose Work Ramp hooks onto any Workstation for easy loading (sold separately). Link-Locks create a solid work-space by attaching units(sold separately). Removable heavy-duty structural foam grates for easy cleaning. Rolled-edge design helps resist cracking and warpage. Regulations: EPA 40 CFR 264.175, SPCC, NPDES, UFC. Weight: 173 Lbs. Load Capacity: 8,000 Lbs. Spill Capacity: 77 gallon. Dimensions: 100 Long x 53.25 Wide x 6 High.

Suppliers

Company
Product
Description
Supplier Links
2, 4, 6, & 8 Drum Workstations - 2713 - U.S. Plastic Corporation
Lima, OH, USA
2, 4, 6, & 8 Drum Workstations
2713
2, 4, 6, & 8 Drum Workstations 2713
Theres no need to worry about incidental spills on your factory floor. The 8-Drum Workstation is easy to load with a low profile design and optional ramp. Each Workstation is designed for stand-alone use or can connect with other Workstations for a customized work area. Forkliftable when empty. Tough, one-piece polyethylene construction that will not rust or corrode. Low-profile Workstations actually become part of your factory floor, optimizing space for increased safety and efficiency. Makes drum loading a snap. Large sump capacity catches incidental spills. Multi-Purpose Work Ramp hooks onto any Workstation for easy loading (sold separately). Link-Locks create a solid work-space by attaching units(sold separately). Removable heavy-duty structural foam grates for easy cleaning. Rolled-edge design helps resist cracking and warpage. Regulations: EPA 40 CFR 264.175, SPCC, NPDES, UFC. Weight: 173 Lbs. Load Capacity: 8,000 Lbs. Spill Capacity: 77 gallon. Dimensions: 100 Long x 53.25 Wide x 6 High.

Theres no need to worry about incidental spills on your factory floor. The 8-Drum Workstation is easy to load with a low profile design and optional ramp. Each Workstation is designed for stand-alone use or can connect with other Workstations for a customized work area. Forkliftable when empty. Tough, one-piece polyethylene construction that will not rust or corrode. Low-profile Workstations actually become part of your factory floor, optimizing space for increased safety and efficiency. Makes drum loading a snap. Large sump capacity catches incidental spills. Multi-Purpose Work Ramp hooks onto any Workstation for easy loading (sold separately). Link-Locks create a solid work-space by attaching units(sold separately). Removable heavy-duty structural foam grates for easy cleaning. Rolled-edge design helps resist cracking and warpage. Regulations: EPA 40 CFR 264.175, SPCC, NPDES, UFC. Weight: 173 Lbs. Load Capacity: 8,000 Lbs. Spill Capacity: 77 gallon. Dimensions: 100 Long x 53.25 Wide x 6 High.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Workbenches and Workstations (Industrial)
Product Number 2713
Product Name 2, 4, 6, & 8 Drum Workstations
Type Drum Workstation
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - l-shaped-12060-28513 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
Worktops - 2633601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 0.8 inch (20 mm)
Work Surface WoodLaminated; Beech Plywood
View Details
Elevatek Workbench Centered (Stationary), Crank, Dissipative (72
Specs
Length 48.0 inch (1219 mm)
Width 72.0 inch (1828.80 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details