U.S. Plastic Corporation 6" pvc sch 80 pipe plain end-20'l gray 26389

Description
6" SCH80 PVC pipe is 6.625"OD, 5.706"ID and has a .432" wall thickness. The maximum pressure rating is 280 psi @ 73F.
Description
6" SCH80 PVC pipe is 6.625"OD, 5.706"ID and has a .432" wall thickness. The maximum pressure rating is 280 psi @ 73F.

Suppliers

Company
Product
Description
Supplier Links
6
Lima, OH, USA
6" pvc sch 80 pipe plain end-20'l gray
26389
6" pvc sch 80 pipe plain end-20'l gray 26389
6" SCH80 PVC pipe is 6.625"OD, 5.706"ID and has a .432" wall thickness. The maximum pressure rating is 280 psi @ 73F.

6" SCH80 PVC pipe is 6.625"OD, 5.706"ID and has a .432" wall thickness. The maximum pressure rating is 280 psi @ 73F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Pipe
Product Number 26389
Product Name 6" pvc sch 80 pipe plain end-20'l gray
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Launch Cylinder, 10
Specs
Features Flanged
Material Steel
Diameter 10"
View Details
Pipes - Plastic-Pipes - 169018081 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material ABS
Maximum Pressure 218 psi (153 m H2O)
View Details
Compressed Air Piping - SmartPipeXL™ - Kaeser Compressors, Inc.
Specs
Application Compressed Air
Material Aluminum
Diameter 3"; 4"; 6"; 8"; 10"; 84.8 mm, 101.8 mm, 153 mm, 205 mm, 254mm
View Details
Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details