U.S. Plastic Corporation 4" pvc sch40 plain end pipe wht-20'l 26378

Description
4" SCH40 PVC pipe is 4.500"OD, 3.998"ID and has a .237" wall thickness. The maximum pressure rating is 220 psi @ 73F.
Description
4" SCH40 PVC pipe is 4.500"OD, 3.998"ID and has a .237" wall thickness. The maximum pressure rating is 220 psi @ 73F.

Suppliers

Company
Product
Description
Supplier Links
4
Lima, OH, USA
4" pvc sch40 plain end pipe wht-20'l
26378
4" pvc sch40 plain end pipe wht-20'l 26378
4" SCH40 PVC pipe is 4.500"OD, 3.998"ID and has a .237" wall thickness. The maximum pressure rating is 220 psi @ 73F.

4" SCH40 PVC pipe is 4.500"OD, 3.998"ID and has a .237" wall thickness. The maximum pressure rating is 220 psi @ 73F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Pipe
Product Number 26378
Product Name 4" pvc sch40 plain end pipe wht-20'l
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Butt - 5901015 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 1½"; 1-1/2 in
Length 16.4 ft (49.99 dm)
View Details
Pipes - Plastic-Pipes - 169018106 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material ABS
Maximum Pressure 174 psi (122 m H2O)
View Details
Launch Cylinder, 16
Specs
Features Flanged
Material Steel
Diameter 16"
View Details